The SN65HVD3085E is a low-power, half-duplex RS-485 transceiver designed for data transmission up to 20 Mbps. It operates from a 5-V supply, meets or exceeds the TIA/EIA-485A standard, and supports up to 256 nodes on a bus with a 1/8 unit load. The device features a VSSOP (DGK) package measuring 3 mm × 4.9 mm, with an operating temperature range of -40°C to 85°C. It includes fail-safe receiver functionality, 15-kV ESD protection on bus pins, and low quiescent current of 0.3 mA in active mode and 1 nA in shutdown mode.
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD3085EDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3085EDG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Low-power Half-dplx Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3085EDG4 | 710-SN65HVD3085EDG4 | SN65HVD3085EDG4 |
| Product Name | SN65HVD3085E Low-power Half-duplex RS-485 Transceiver | Low-Power SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |