Texas Instruments SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595PWRG3

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers - SN74AHCT595PWRG3 - Texas Instruments
Dallas, TX, United States
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers
SN74AHCT595PWRG3
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595PWRG3
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257129-SN74AHCT595PWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257129-SN74AHCT595PWRG3
Integrated Circuits (ICs) - Logic - Shift Registers 1257129-SN74AHCT595PWRG3
Win Source Part Number: 1257129-SN74AHCT595P WRG3 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40539-6,2156-SN7 4AHCT595PWRG3,-296-4 0539-1,SN74AHCT595PW RG3,TEXTISSN74AHCT59 5PWRG3,296-40539-1,2 96-40539-2 Base Product Number: 74AHCT595

Win Source Part Number: 1257129-SN74AHCT595PWRG3
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40539-6,2156-SN74AHCT595PWRG3,-296-40539-1,SN74AHCT595PWRG3,TEXTISSN74AHCT595PWRG3,296-40539-1,296-40539-2
Base Product Number: 74AHCT595

Buy Now Datasheet
Shift Registers - 296-40539-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-40539-2-ND
Shift Registers 296-40539-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-40539-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-40539-1-ND
Shift Registers 296-40539-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT595PWRG3
Counter Shift Registers SN74AHCT595PWRG3
Counter Shift Registers 8B Shift Registers

Counter Shift Registers 8B Shift Registers

Buy Now Datasheet
Shift Registers - SN74AHCT595PWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT595PWRG3
Shift Registers SN74AHCT595PWRG3
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - SN74AHCT595PWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT595PWRG3
Logic - Shift Registers SN74AHCT595PWRG3
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT595PWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT595PWRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT595PWRG3
IC 8-BIT SHIFT REGISTER 16-TSSOP

IC 8-BIT SHIFT REGISTER 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT595PWRG3 1257129-SN74AHCT595PWRG3 296-40539-2-ND SN74AHCT595PWRG3 SN74AHCT595PWRG3 SN74AHCT595PWRG3 SN74AHCT595PWRG3
Product Name SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family TTL; CMOS; AHCT
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details