Texas Instruments CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597MG4

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HC597MG4 - Texas Instruments
Dallas, TX, United States
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HC597MG4
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597MG4
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC597MG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC597MG4-ND
Shift Registers CD74HC597MG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC597MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC597MG4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC597MG4
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site
Shift Registers - CD74HC597MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597MG4
Shift Registers CD74HC597MG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC597MG4
Counter Shift Registers CD74HC597MG4
Counter Shift Registers Hi Speed CMOS Logic 8B Shift Reg

Counter Shift Registers Hi Speed CMOS Logic 8B Shift Reg

Buy Now Datasheet
Logic - Shift Registers - CD74HC597MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC597MG4
Logic - Shift Registers CD74HC597MG4
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC597MG4 CD74HC597MG4-ND CD74HC597MG4 CD74HC597MG4 CD74HC597MG4 CD74HC597MG4
Product Name CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54LS323DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers