Texas Instruments SN74ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs SN74ALS323N

Description
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs - SN74ALS323N - Texas Instruments
Dallas, TX, United States
SN74ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs
SN74ALS323N
SN74ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs SN74ALS323N
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs 20-PDIP 0 to 70

8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74ALS323N - 1253764-SN74ALS323N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74ALS323N
1253764-SN74ALS323N
Logic - Logic - Shift Registers - SN74ALS323N 1253764-SN74ALS323N
Manufacturer: Texas Instruments Win Source Part Number: 1253764-SN74ALS323N Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Logic Type: Register, Multiplexed Output Type: Tri-State Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS323 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74ALS323N3; SN74ALS323NSR; SN74ALS323DWG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253764-SN74ALS323N
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Register, Multiplexed
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ALS323
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74ALS323N3; SN74ALS323NSR; SN74ALS323DWG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - SN74ALS323N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74ALS323N-ND
Shift Registers SN74ALS323N-ND
Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP

Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS323N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS323N
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS323N
IC REGISTER SHIFT/STORAGE 20-DIP

IC REGISTER SHIFT/STORAGE 20-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS323N
Counter Shift Registers SN74ALS323N
Counter Shift Registers 8-Bit Univ Shift/ Storage Registers

Counter Shift Registers 8-Bit Univ Shift/ Storage Registers

Buy Now Datasheet
Shift Registers - SN74ALS323N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS323N
Shift Registers SN74ALS323N
Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP

Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS323N 1253764-SN74ALS323N SN74ALS323N-ND SN74ALS323N SN74ALS323N SN74ALS323N
Product Name SN74ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs Logic - Logic - Shift Registers - SN74ALS323N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Universal Universal Universal
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC DIP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-DIP (0.300\", 7.62mm)
Logic Family TTL; ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
11 suppliers