Parallel-Load 8-Bit Shift Registers in a 16-pin CDIP package with an operating temperature range of -55 to 125°C.
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Shift Shift Register 1 Element 8 Bit 16-CDIP
PARALLEL-LOAD 8-BIT SHIFT REGIST
| Texas Instruments | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | M38510/30609BEA | M38510/30609BEA | M38510/30609BEA |
| Product Name | SN54LS166A Parallel-Load 8-Bit Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | |
| Package Type | Other; CDIP,CFP,LCCC | DIP; Other; 16-CDIP (0.300\", 7.62mm) | Other; 16-CDIP (0.300, 7.62mm) |
| Logic Family | TTL; LS | ||
| Clock Frequency | 35 MHz | ||
| Propagation Delay | 25 ns |