Texas Instruments CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166EE4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT166EE4 - Texas Instruments
Dallas, TX, United States
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT166EE4
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166EE4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-CD74HCT166EE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HCT166EE4-ND
Shift Registers 296-CD74HCT166EE4-ND
IC SR PUSH-PULL 8BIT 16-PDIP

IC SR PUSH-PULL 8BIT 16-PDIP

Buy Now Datasheet
 - 7092848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 7092848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT166EE4
Counter Shift Registers CD74HCT166EE4
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - CD74HCT166EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT166EE4
Shift Registers CD74HCT166EE4
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT166EE4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT166EE4
HIGH SPEED CMOS LOGIC 8-BIT PARA

HIGH SPEED CMOS LOGIC 8-BIT PARA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT166EE4 296-CD74HCT166EE4-ND 7092848 CD74HCT166EE4 CD74HCT166EE4 CD74HCT166EE4
Product Name CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT HCMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DW - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
8 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers