Texas Instruments Logic - Logic - Translators, Level Shifters - CLVCC3245AIDBREP CLVCC3245AIDBREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1161925-CLVCC3245AID BREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: CLVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVCC3245APY; 74LVCC3245APY8; 74LVC4245ADB,112; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1161925-CLVCC3245AID BREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: CLVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVCC3245APY; 74LVCC3245APY8; 74LVC4245ADB,112; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CLVCC3245AIDBREP - 1161925-CLVCC3245AIDBREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CLVCC3245AIDBREP
1161925-CLVCC3245AIDBREP
Logic - Logic - Translators, Level Shifters - CLVCC3245AIDBREP 1161925-CLVCC3245AIDBREP
Manufacturer: Texas Instruments Win Source Part Number: 1161925-CLVCC3245AID BREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: CLVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVCC3245APY; 74LVCC3245APY8; 74LVC4245ADB,112; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161925-CLVCC3245AIDBREP
Series: 74LVCC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Family Name: CLVCC3245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 74LVCC3245APY; 74LVCC3245APY8; 74LVC4245ADB,112;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1161925-CLVCC3245AIDBREP
Product Name Logic - Logic - Translators, Level Shifters - CLVCC3245AIDBREP
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVC4245APW,118 - 1009455-74LVC4245APW,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 74LS195APC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details