Manufacturer: Texas Instruments
Win Source Part Number: 1253864-SN74ALVC1642
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC164245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1253864-SN74ALVC164245DL |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74ALVC164245DL |
| Output Characteristics | Tri-State, Non-Inverted |