Texas Instruments SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164ADG4

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers - SN74ALS164ADG4 - Texas Instruments
Dallas, TX, United States
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers
SN74ALS164ADG4
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164ADG4
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70

8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74ALS164ADG4
Product Name SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; ALS
Clock Frequency 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 100341J-QMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 54LS194AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 7491ADC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers