The SN74ALS166N is a parallel-load 8-bit shift register in a 16-pin PDIP package, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features buffered inputs, gated clocks (CLK and CLK INH), and an overriding clear (CLR) input for synchronous parallel loading or serial shifting. All inputs include clamping diodes to reduce switching transients. The device supports TTL logic compatibility and is characterized for standard operation without additional qualifications.
Parallel-Load 8-Bit Serial Shift Registers 16-PDIP 0 to 70
Shift Shift Register 1 Element 8 Bit 16-PDIP
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers
Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register
IC SHIFT REG 8BIT PARALL 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74ALS166N | 296-33716-5-ND | SN74ALS166N | SN74ALS166N | SN74ALS166N | SN74ALS166N |
| Product Name | SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Package Type | Other; PDIP,SO,SOIC,SSOP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; PDIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL; ALS | |||||
| Clock Frequency | 75 MHz | |||||
| Propagation Delay | 13 ns |