Texas Instruments SN54LS597 8-Bit Shift Registers With Input Latches SN54LS597J

Description
8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS597 8-Bit Shift Registers With Input Latches - SN54LS597J - Texas Instruments
Dallas, TX, United States
SN54LS597 8-Bit Shift Registers With Input Latches
SN54LS597J
SN54LS597 8-Bit Shift Registers With Input Latches SN54LS597J
8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125

8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN54LS597J
Product Name SN54LS597 8-Bit Shift Registers With Input Latches
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
CD54HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers