Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABTH16460DL

Description
Win Source Part Number: 1256264-SN74ABTH1646 0DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4128-5,-SN74ABT H16460DLG4,SN74ABTH1 6460DLG4,2156-SN74AB TH16460DL-TI,-296-41 28-5R,296-4128-5R,-S N74ABTH16460DLR,-SN7 4ABTH16460DLG4R,296- 4128-5,SN74ABTH16460 DLG4,TEXTISSN74ABTH1 6460DL,-296-4128-5 Base Product Number: 74ABTH16460
Request a Quote Datasheet
Description
Win Source Part Number: 1256264-SN74ABTH1646 0DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4128-5,-SN74ABT H16460DLG4,SN74ABTH1 6460DLG4,2156-SN74AB TH16460DL-TI,-296-41 28-5R,296-4128-5R,-S N74ABTH16460DLR,-SN7 4ABTH16460DLG4R,296- 4128-5,SN74ABTH16460 DLG4,TEXTISSN74ABTH1 6460DL,-296-4128-5 Base Product Number: 74ABTH16460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256264-SN74ABTH16460DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256264-SN74ABTH16460DL
Integrated Circuits (ICs) - Logic - Specialty Logic 1256264-SN74ABTH16460DL
Win Source Part Number: 1256264-SN74ABTH1646 0DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4128-5,-SN74ABT H16460DLG4,SN74ABTH1 6460DLG4,2156-SN74AB TH16460DL-TI,-296-41 28-5R,296-4128-5R,-S N74ABTH16460DLR,-SN7 4ABTH16460DLG4R,296- 4128-5,SN74ABTH16460 DLG4,TEXTISSN74ABTH1 6460DL,-296-4128-5 Base Product Number: 74ABTH16460

Win Source Part Number: 1256264-SN74ABTH16460DL
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABTH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: 4-TO-1 Multiplexed/Demultiplexed Transceivers
Number of Bits: 5
Supply Voltage: 4.75V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4128-5,-SN74ABTH16460DLG4,SN74ABTH16460DLG4,2156-SN74ABTH16460DL-TI,-296-4128-5R,296-4128-5R,-SN74ABTH16460DLR,-SN74ABTH16460DLG4R,296-4128-5,SN74ABTH16460DLG4,TEXTISSN74ABTH16460DL,-296-4128-5
Base Product Number: 74ABTH16460

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256264-SN74ABTH16460DL
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW/S911118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
8 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details