Texas Instruments Logic - Logic - Shift Registers - DM74LS166WMX DM74LS166WMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 252375-DM74LS166WMX Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 252375-DM74LS166WMX Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - DM74LS166WMX - 252375-DM74LS166WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74LS166WMX
252375-DM74LS166WMX
Logic - Logic - Shift Registers - DM74LS166WMX 252375-DM74LS166WMX
Manufacturer: Texas Instruments Win Source Part Number: 252375-DM74LS166WMX Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 252375-DM74LS166WMX
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 252375-DM74LS166WMX
Product Name Logic - Logic - Shift Registers - DM74LS166WMX
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW/G400J - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - 74HC595DG - 844023-74HC595DG - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers