Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT652ATQCT CY74FCT652ATQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164444-CY74FCT652AT QCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): 74FCT652TQ8; 74FCT2652ATP; 74FCT2652TQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164444-CY74FCT652AT QCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): 74FCT652TQ8; 74FCT2652ATP; 74FCT2652TQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT652ATQCT - 1164444-CY74FCT652ATQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT652ATQCT
1164444-CY74FCT652ATQCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT652ATQCT 1164444-CY74FCT652ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 1164444-CY74FCT652AT QCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): 74FCT652TQ8; 74FCT2652ATP; 74FCT2652TQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164444-CY74FCT652ATQCT
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CY74FCT652
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): 74FCT652TQ8; 74FCT2652ATP; 74FCT2652TQ8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1164444-CY74FCT652ATQCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT652ATQCT
Supply Voltage 4.75 V ~ 5.25 V
Output Characteristics Push-Pull
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH1T45DCKRG4 - 1007863-74AVCH1T45DCKRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; SC-70-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-74HCS16507BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
Logic - Shift Registers - 74F675ASPC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details