Texas Instruments Logic - Logic - Translators, Level Shifters - SF0204RUTR SF0204RUTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 712092-SF0204RUTR Manufacturer Homepage: www.ti.com Reference case: UQFN Reference Date Code: 1506+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 712092-SF0204RUTR Manufacturer Homepage: www.ti.com Reference case: UQFN Reference Date Code: 1506+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SF0204RUTR - 712092-SF0204RUTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SF0204RUTR
712092-SF0204RUTR
Logic - Logic - Translators, Level Shifters - SF0204RUTR 712092-SF0204RUTR
Manufacturer: Texas Instruments Win Source Part Number: 712092-SF0204RUTR Manufacturer Homepage: www.ti.com Reference case: UQFN Reference Date Code: 1506+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 712092-SF0204RUTR
Manufacturer Homepage: www.ti.com
Reference case: UQFN
Reference Date Code: 1506+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 712092-SF0204RUTR
Product Name Logic - Logic - Translators, Level Shifters - SF0204RUTR
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-4010-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers