Win Source Part Number: 1257132-SN74AHC595NS
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHC595NSR,
Base Product Number: 74AHC595
Product Status: Obsolete
Shift Shift Register 1 Element 8 Bit 16-SO
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER 8BIT 16SO
IC SHIFT REGISTER 8BIT 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257132-SN74AHC595NSR | SN74AHC595NSR-ND | SN74AHC595NSR | SN74AHC595NSR | SN74AHC595NSR | SN74AHC595NSR |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |