Texas Instruments END - OF - LIFE - FB2033K FB2033K

Description
Manufacturer: Texas Instruments Win Source Part Number: 1173522-FB2033K Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1173522-FB2033K Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - FB2033K - 1173522-FB2033K - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - FB2033K
1173522-FB2033K
END - OF - LIFE - FB2033K 1173522-FB2033K
Manufacturer: Texas Instruments Win Source Part Number: 1173522-FB2033K Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1173522-FB2033K
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1173522-FB2033K
Product Name END - OF - LIFE - FB2033K
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV4094PW,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; TSSOP; Other; TSSOP16
View Details
3 suppliers
Shift Registers - 54179DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details