The SN54S194J is a 4-bit bidirectional universal shift register manufactured by Texas Instruments. It is housed in a 16-pin CDIP package and operates over a temperature range of -55°C to 125°C. This device supports both serial and parallel data transfer, making it versatile for various applications. The shift register can be used for data storage, data manipulation, and control functions in digital circuits. Its robust design and wide operating temperature range make it suitable for use in military and industrial environments. The SN54S194J is part of a series that emphasizes reliability and performance in demanding applications.
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP
4-BIT BIDIRECTIONAL UNIVERSAL SH
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN54S194J | SN54S194J | SN54S194J |
| Product Name | SN54S194 4-Bit Bidirectional Universal Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | |
| Shift Direction | Bidirectional | ||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
| Package Type | Other; CDIP,CFP,LCCC | DIP; Other; 16-CDIP (0.300\", 7.62mm) |