Texas Instruments SN54LS194A 4-Bit Bidirectional Universal Shift Registers JM38510/30601B2A

Description
4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125
Request a Quote
Description
4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/30601B2A is a bidirectional shift register with a 4-bit capacity, packaged in a 20-pin LCCC configuration. It operates over a temperature range of -55 to 125 degrees Celsius and is classified as Non-RoHS and Green, featuring a lead finish of SnPb. This component is suitable for applications requiring reliable data shifting capabilities in harsh environments. The dimensions of the package are approximately 8.89 mm x 8.89 mm, making it compact for integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The JM38510/30601B2A is a bidirectional shift register with a 4-bit capacity, packaged in a 20-pin LCCC configuration. It operates over a temperature range of -55 to 125 degrees Celsius and is classified as Non-RoHS and Green, featuring a lead finish of SnPb. This component is suitable for applications requiring reliable data shifting capabilities in harsh environments. The dimensions of the package are approximately 8.89 mm x 8.89 mm, making it compact for integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
SN54LS194A 4-Bit Bidirectional Universal Shift Registers - JM38510/30601B2A - Texas Instruments
Dallas, TX, United States
SN54LS194A 4-Bit Bidirectional Universal Shift Registers
JM38510/30601B2A
SN54LS194A 4-Bit Bidirectional Universal Shift Registers JM38510/30601B2A
4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125

4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Shift Registers - JM38510/30601B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM38510/30601B2A
Shift Registers JM38510/30601B2A
Shift Register, Bidirectional 1 Element 4 Bit 20-LCCC (8.89x8.89)

Shift Register, Bidirectional 1 Element 4 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
JM38510/30601B2A
Integrated Circuits (ICs) - Logic - Shift Registers JM38510/30601B2A
4-BIT BIDIRECTIONAL UNIVERSAL SH

4-BIT BIDIRECTIONAL UNIVERSAL SH

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number JM38510/30601B2A JM38510/30601B2A JM38510/30601B2A
Product Name SN54LS194A 4-Bit Bidirectional Universal Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Shift Direction Bidirectional
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC Other; 20-CLCC
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers