Texas Instruments CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD74HCT299MG4

Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HCT299MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
CD74HCT299MG4
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD74HCT299MG4
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HCT299MG4
Product Name CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
Package Type Other; PDIP,SOIC
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1 - 012677-CAVC8T245QRHLRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 24-VQFN (5.5x3.5)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details