Win Source Part Number: 1257117-SN74ALS870NS
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Register File
Output Type: Tri-State
Function: Universal
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete
Shift Register File 2 Element 4 Bit 24-SO
IC REGISTER FILE DL 16X4 24SO
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257117-SN74ALS870NSRE4 | SN74ALS870NSRE4 | SN74ALS870NSRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | Tri-State | 3-State; Tri-State | |
| Package Type | SOIC | SOIC; Other; 24-SOIC (0.209\", 5.30mm Width) | |
| Number of units in IC | 2 |