Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers SN54LS165AJ

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - SN54LS165AJ - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
SN54LS165AJ
SN54LS165A Parallel-Load 8-Bit Shift Registers SN54LS165AJ
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN54LS165AJ - 1252470-SN54LS165AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54LS165AJ
1252470-SN54LS165AJ
Logic - Logic - Shift Registers - SN54LS165AJ 1252470-SN54LS165AJ
Manufacturer: Texas Instruments Win Source Part Number: 1252470-SN54LS165AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252470-SN54LS165AJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SN54LS165AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54LS165AJ
Shift Registers SN54LS165AJ
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54LS165AJ
Integrated Circuits (ICs) - Logic - Shift Registers SN54LS165AJ
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN54LS165AJ 1252470-SN54LS165AJ SN54LS165AJ SN54LS165AJ
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN54LS165AJ Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74195PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR - 107843-74AVCA164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers