8-bit serial-in, parallel-out shift register with 3-state output registers in a 16-pin TSSOP package, operating from -40°C to 125°C, with a 5.0mm × 4.4mm body size, supporting TTL-voltage-compatib
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Shift Registers |
| Product Number | SN74AHCT595PWRG4 |
| Product Name | SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers |
| Supply Voltage | 5V; 4.5 |
| Output Characteristics | 3-State |
| Package Type | Other; PDIP,SOIC,SSOP,TSSOP |
| Logic Family | TTL; CMOS; AHCT |