Texas Instruments Newest Parts - SN54LS96J SN54LS96J

Description
Manufacturer: Texas Instruments Win Source Part Number: 734546-SN54LS96J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: CDIP Reference Date Code: 76+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734546-SN54LS96J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: CDIP Reference Date Code: 76+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - SN54LS96J - 734546-SN54LS96J - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - SN54LS96J
734546-SN54LS96J
Newest Parts - SN54LS96J 734546-SN54LS96J
Manufacturer: Texas Instruments Win Source Part Number: 734546-SN54LS96J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: CDIP Reference Date Code: 76+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 734546-SN54LS96J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: CDIP
Reference Date Code: 76+
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 734546-SN54LS96J
Product Name Newest Parts - SN54LS96J
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC594DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74HCT164PW/S400J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers