Texas Instruments Logic - Logic - Translators, Level Shifters - SN65EPT22DGK SN65EPT22DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252656-SN65EPT22DGK Series: 65EPT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Family Name: SN65EPT22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9370EUA-T; MAX9372EUA-T; MAX9372EUA; Introduction Date: June 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252656-SN65EPT22DGK Series: 65EPT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Family Name: SN65EPT22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9370EUA-T; MAX9372EUA-T; MAX9372EUA; Introduction Date: June 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65EPT22DGK - 1252656-SN65EPT22DGK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65EPT22DGK
1252656-SN65EPT22DGK
Logic - Logic - Translators, Level Shifters - SN65EPT22DGK 1252656-SN65EPT22DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252656-SN65EPT22DGK Series: 65EPT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Family Name: SN65EPT22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9370EUA-T; MAX9372EUA-T; MAX9372EUA; Introduction Date: June 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252656-SN65EPT22DGK
Series: 65EPT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Family Name: SN65EPT22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX9370EUA-T; MAX9372EUA-T; MAX9372EUA;
Introduction Date: June 01, 2008
ECCN: 5A991.b.1
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252656-SN65EPT22DGK
Product Name Logic - Logic - Translators, Level Shifters - SN65EPT22DGK
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW/S400118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
8-bit static shift register - HEF4021BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers