Texas Instruments SN54LS194A 4-Bit Bidirectional Universal Shift Registers M38510/30601BEA

Description
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS194A 4-Bit Bidirectional Universal Shift Registers - M38510/30601BEA - Texas Instruments
Dallas, TX, United States
SN54LS194A 4-Bit Bidirectional Universal Shift Registers
M38510/30601BEA
SN54LS194A 4-Bit Bidirectional Universal Shift Registers M38510/30601BEA
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125

4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - M38510/30601BEA - 1210529-M38510/30601BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M38510/30601BEA
1210529-M38510/30601BEA
Logic - Logic - Shift Registers - M38510/30601BEA 1210529-M38510/30601BEA
Manufacturer: Texas Instruments Win Source Part Number: 1210529-M38510/30601 BEA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1210529-M38510/30601BEA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M38510/30601BEA
Integrated Circuits (ICs) - Logic - Shift Registers M38510/30601BEA
4-BIT BIDIRECTIONAL UNIVERSAL SH

4-BIT BIDIRECTIONAL UNIVERSAL SH

Supplier's Site
Shift Registers - M38510/30601BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M38510/30601BEA
Shift Registers M38510/30601BEA
Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number M38510/30601BEA 1210529-M38510/30601BEA M38510/30601BEA M38510/30601BEA
Product Name SN54LS194A 4-Bit Bidirectional Universal Shift Registers Logic - Logic - Shift Registers - M38510/30601BEA Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Shift Direction Bidirectional
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 5495AFM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details
2 suppliers