8-Bit Multi-Level Pipeline Register 24-PDIP -40 to 85
Pipeline Register, 8-Bit, CMOS, PDIP24
Shift Register, Pipeline 1 Element 8 Bit 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1164189-CY29FCT520AT
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC 8BIT PIPELINE REG 24-DIP
Shift Register, Pipeline 1 Element 8 Bit 24-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CY29FCT520ATPC | CY29FCT520ATPC | 296-33176-5-ND | 1164189-CY29FCT520ATPC | CY29FCT520ATPC | CY29FCT520ATPC |
| Product Name | CY29FCT520T 8-Bit Multi-Level Pipeline Register | Shift Registers | Logic - Logic - Shift Registers - CY29FCT520ATPC | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Package Type | Other; CDIP,PDIP,SOIC | DIP; Other; DIP24 | DIP; PDIP; Other; "24-DIP (0.300"", 7.62mm)" | DIP; Other; 24-DIP (0.300\", 7.62mm) | ||
| Logic Family | FCT | CMOS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |