Texas Instruments CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165M

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT165M - Texas Instruments
Dallas, TX, United States
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT165M
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165M
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-9258-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9258-5-ND
Shift Registers 296-9258-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT165M - 1160364-CD74HCT165M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT165M
1160364-CD74HCT165M
Logic - Logic - Shift Registers - CD74HCT165M 1160364-CD74HCT165M
Manufacturer: Texas Instruments Win Source Part Number: 1160364-CD74HCT165M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160364-CD74HCT165M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
 - 6630528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6630528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT165M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT165M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT165M
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Shift Registers - CD74HCT165M - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HCT165M
Shift Registers CD74HCT165M
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HCT165M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT165M
Shift Registers CD74HCT165M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT165M
Counter Shift Registers CD74HCT165M
Counter Shift Registers 8-Bit Prl-In Srl-Out

Counter Shift Registers 8-Bit Prl-In Srl-Out

Buy Now Datasheet
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ5476 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments
26AJ5476
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments 26AJ5476
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74HCT165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74HCT165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD74HCT165M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT165M
Logic - Shift Registers CD74HCT165M
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT165M 296-9258-5-ND 1160364-CD74HCT165M 6630528 CD74HCT165M CD74HCT165M CD74HCT165M CD74HCT165M 26AJ5476 CD74HCT165M
Product Name CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HCT165M Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; HCT HCMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4021BDM - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - CD40109BPWR - 1159552-CD40109BPWR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
3 suppliers