The CD74HCT4094E is a high-speed CMOS logic 8-stage shift-and-store bus register featuring three-state outputs. It operates within a voltage range of 4.5 to 5.5 V and is compatible with LSTTL logic levels, making it suitable for interfacing with various digital systems. The device includes buffered inputs and separate serial outputs that are synchronous to both positive and negative clock edges, facilitating cascading configurations. This register has a wide operating temperature range of -55°C to 125°C and offers significant power savings compared to traditional LSTTL logic ICs. The fanout capability allows for connection to up to 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. Data is shifted on positive clock transitions, and the output data is available when the Output-Enable signal is high. The CD74HCT4094E is available in a 16-pin PDIP package, making it suitable for various applications requiring reliable data storage and transfer.
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771415-CD74HCT4094E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HCT4094E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD74HCT4094M96G4; CD74HCT4094MTG4; CD74HCT4094DB; CD74HCT4094DBR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-PDIP
LOGIC, BUS REG TRI-ST 8STG, 16DIP; Logic Family / Base Number:74HCT4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes
IC BUS REG TRI-ST 8STG 16-DIP
Counter Shift Registers Tri-State 8-Stage
IC BUS REG TRI-ST 8STG 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT4094E | 771415-CD74HCT4094E | 296-2123-5-ND | 36AJ8613 | CD74HCT4094E | CD74HCT4094E | CD74HCT4094E | CD74HCT4094E |
| Product Name | CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Logic - Logic - Shift Registers - CD74HCT4094E | Shift Registers | Logic, Bus Reg Tri-St 8Stg, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | ||||
| Package Type | Other; PDIP,SOIC | DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | TTL; CMOS; HCT | |||||||
| Clock Frequency | 25 MHz |