Shift Shift Register 1 Element 8 Bit 16-PDIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC 8-BIT SHIFT REGISTER 16-DIP
IC 8-BIT SHIFT REGISTER 16-DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT165EG4-ND | CD74HCT165EG4 | CD74HCT165EG4 | CD74HCT165EG4 |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Complementary | Complementary |