Texas Instruments Logic - Logic - Flip Flops - FCT162374CTPVCTG4 FCT162374CTPVCTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1173644-FCT162374CTP VCTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1173644-FCT162374CTP VCTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - FCT162374CTPVCTG4 - 1173644-FCT162374CTPVCTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - FCT162374CTPVCTG4
1173644-FCT162374CTPVCTG4
Logic - Logic - Flip Flops - FCT162374CTPVCTG4 1173644-FCT162374CTPVCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1173644-FCT162374CTP VCTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1173644-FCT162374CTPVCTG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1173644-FCT162374CTPVCTG4
Product Name Logic - Logic - Flip Flops - FCT162374CTPVCTG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
8-stage shift-and-store register - HEF4094BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100336J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details