Texas Instruments CY29FCT818T Diagnostic Scan Register CY29FCT818CTSOCT

Description
Diagnostic Scan Register 24-SOIC -40 to 85
Request a Quote Datasheet
Description
Diagnostic Scan Register 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY29FCT818T Diagnostic Scan Register
CY29FCT818CTSOCT
CY29FCT818T Diagnostic Scan Register CY29FCT818CTSOCT
Diagnostic Scan Register 24-SOIC -40 to 85

Diagnostic Scan Register 24-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - 296-29772-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-29772-2-ND
Shift Registers 296-29772-2-ND
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Registers Diagnostic Scan Register

Registers Diagnostic Scan Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CY29FCT818CTSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CY29FCT818CTSOCT
Integrated Circuits (ICs) - Logic - Shift Registers CY29FCT818CTSOCT
IC DIAGNOSTIC SCN REG 3ST 24SOIC

IC DIAGNOSTIC SCN REG 3ST 24SOIC

Supplier's Site
Logic - Shift Registers - CY29FCT818CTSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CY29FCT818CTSOCT
Logic - Shift Registers CY29FCT818CTSOCT
IC DIAGNOSTIC SCN REG 3ST 24SOIC

IC DIAGNOSTIC SCN REG 3ST 24SOIC

Supplier's Site Datasheet
Shift Registers - CY29FCT818CTSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CY29FCT818CTSOCT
Shift Registers CY29FCT818CTSOCT
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CY29FCT818CTSOCT 296-29772-2-ND CY29FCT818CTSOCT CY29FCT818CTSOCT CY29FCT818CTSOCT CY29FCT818CTSOCT
Product Name CY29FCT818T Diagnostic Scan Register Shift Registers Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
CD74AC323 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset - CD74AC323M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
7 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details