Texas Instruments Logic - Logic - Translators, Level Shifters - SN65ELT21D SN65ELT21D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252647-SN65ELT21D Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 830S21AMILFT; SN65ELT21DR; SN65EPT21DR; SN65ELT21D; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252647-SN65ELT21D Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 830S21AMILFT; SN65ELT21DR; SN65EPT21DR; SN65ELT21D; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65ELT21D - 1252647-SN65ELT21D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65ELT21D
1252647-SN65ELT21D
Logic - Logic - Translators, Level Shifters - SN65ELT21D 1252647-SN65ELT21D
Manufacturer: Texas Instruments Win Source Part Number: 1252647-SN65ELT21D Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 830S21AMILFT; SN65ELT21DR; SN65EPT21DR; SN65ELT21D; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252647-SN65ELT21D
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 830S21AMILFT; SN65ELT21DR; SN65EPT21DR; SN65ELT21D;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252647-SN65ELT21D
Product Name Logic - Logic - Translators, Level Shifters - SN65ELT21D
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers