Texas Instruments SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164ADR

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS164ADR is an 8-bit parallel-out serial shift register designed for efficient data handling in digital circuits. It features AND-gated serial inputs, allowing for controlled data entry, and an asynchronous clear (CLR) input for resetting the register. The device operates with fully buffered clock and serial inputs, ensuring reliable performance. Clocking occurs on the low-to-high transition of the clock input, and data can be modified while the clock is high or low, provided setup-time requirements are met. The SN74ALS164ADR is characterized for operation within a temperature range of 0°C to 70°C and is available in a 14-pin SOIC package. This product is suitable for applications requiring reliable data shifting and storage in digital systems.

Datasheet Summary
Powered by GS/AI

The SN74ALS164ADR is an 8-bit parallel-out serial shift register designed for efficient data handling in digital circuits. It features AND-gated serial inputs, allowing for controlled data entry, and an asynchronous clear (CLR) input for resetting the register. The device operates with fully buffered clock and serial inputs, ensuring reliable performance. Clocking occurs on the low-to-high transition of the clock input, and data can be modified while the clock is high or low, provided setup-time requirements are met. The SN74ALS164ADR is characterized for operation within a temperature range of 0°C to 70°C and is available in a 14-pin SOIC package. This product is suitable for applications requiring reliable data shifting and storage in digital systems.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers - SN74ALS164ADR - Texas Instruments
Dallas, TX, United States
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers
SN74ALS164ADR
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164ADR
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70

8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74ALS164ADR - 1099327-SN74ALS164ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74ALS164ADR
1099327-SN74ALS164ADR
Logic - Logic - Shift Registers - SN74ALS164ADR 1099327-SN74ALS164ADR
Manufacturer: Texas Instruments Win Source Part Number: 1099327-SN74ALS164AD R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1099327-SN74ALS164ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Shift Registers - 296-28994-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28994-2-ND
Shift Registers 296-28994-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
 - SN74ALS164ADR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Supplier's Site Datasheet
Shift Registers - SN74ALS164ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS164ADR
Shift Registers SN74ALS164ADR
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74ALS164ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS164ADR
Logic - Shift Registers SN74ALS164ADR
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS164ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS164ADR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS164ADR
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS164ADR 1099327-SN74ALS164ADR 296-28994-2-ND SN74ALS164ADR SN74ALS164ADR SN74ALS164ADR SN74ALS164ADR
Product Name SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74ALS164ADR Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC14 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; ALS TTL
Clock Frequency 75 MHz
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M96 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details