Texas Instruments Logic - Logic - Translators, Level Shifters - LP3929TMEX-AACQ LP3929TMEX-AACQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 071844-LP3929TMEX-AA CQ Packaging: Reel - TR Features: Thermal-Shutdown Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.71V to 1.92V Voltage - VCCB: 2.76V to 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-uSMD
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071844-LP3929TMEX-AA CQ Packaging: Reel - TR Features: Thermal-Shutdown Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.71V to 1.92V Voltage - VCCB: 2.76V to 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-uSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LP3929TMEX-AACQ - 071844-LP3929TMEX-AACQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LP3929TMEX-AACQ
071844-LP3929TMEX-AACQ
Logic - Logic - Translators, Level Shifters - LP3929TMEX-AACQ 071844-LP3929TMEX-AACQ
Manufacturer: Texas Instruments Win Source Part Number: 071844-LP3929TMEX-AA CQ Packaging: Reel - TR Features: Thermal-Shutdown Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.71V to 1.92V Voltage - VCCB: 2.76V to 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-uSMD

Manufacturer: Texas Instruments
Win Source Part Number: 071844-LP3929TMEX-AACQ
Packaging: Reel - TR
Features: Thermal-Shutdown Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.71V to 1.92V
Voltage - VCCB: 2.76V to 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-uSMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 071844-LP3929TMEX-AACQ
Product Name Logic - Logic - Translators, Level Shifters - LP3929TMEX-AACQ
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 2504PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74LV164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers