Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS299NSRE4

Description
Win Source Part Number: 1257110-SN74ALS299NS RE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257110-SN74ALS299NS RE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257110-SN74ALS299NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257110-SN74ALS299NSRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257110-SN74ALS299NSRE4
Win Source Part Number: 1257110-SN74ALS299NS RE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1257110-SN74ALS299NSRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SN74ALS299NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS299NSRE4
Logic - Shift Registers SN74ALS299NSRE4
IC REGISTER SHIFT/STORAGE 20SO

IC REGISTER SHIFT/STORAGE 20SO

Supplier's Site Datasheet
Shift Registers - SN74ALS299NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS299NSRE4
Shift Registers SN74ALS299NSRE4
Shift Shift Register 1 Element 8 Bit 20-SO

Shift Shift Register 1 Element 8 Bit 20-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257110-SN74ALS299NSRE4 SN74ALS299NSRE4 SN74ALS299NSRE4
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State; Tri-State
Package Type SOIC SOIC; Other; 20-SOIC (0.209\", 5.30mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M96 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 1082655-NPIC6C595D,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SOIC
View Details
7 suppliers