The CD4021B-MIL is a CMOS 8-stage static shift register designed for military applications, featuring a 16-lead ceramic dual-in-line package. It operates over a temperature range of -55°C to 125°C, making it suitable for harsh environments. The device is part of the Texas Instruments CD4021B series, which is known for its reliability and performance in digital applications. The product is available in various package types, including CDIP, and is compliant with RoHS standards, ensuring it is environmentally friendly. This shift register is recommended for new designs and is actively supported by Texas Instruments.
CMOS 8-Stage Static Shift Register 16-CDIP -55 to 125
CMOS 8-STAGE STATIC SHIFT REGIST
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | M38510/05754BEA | M38510/05754BEA |
| Product Name | CD4021B-MIL CMOS 8-Stage Static Shift Register | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 3V; 18 | 1.8V |
| Package Type | Other; CDIP,WAFERSALE | |
| Logic Family | CMOS; CD4000 | |
| Clock Frequency | 8 MHz |