High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
Counter Shift Registers High Speed CMOS 4-Bit Shift Register
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT194E | 296-33136-5-ND | CD74HCT194E | CD74HCT194E | CD74HCT194E | CD74HCT194E |
| Product Name | CD74HCT194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Register Type | Universal | Universal | Universal | Universal | ||
| Shift Direction | Bidirectional | Bidirectional | ||||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Package Type | Other; PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Logic Family | TTL; CMOS; HCT |