Texas Instruments High-Performance Analog Shift Registers SN74AHCT595NG4

Description
Shift Shift Register 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - SN74AHCT595NG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74AHCT595NG4-ND
Shift Registers SN74AHCT595NG4-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257121-SN74AHCT595NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257121-SN74AHCT595NG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257121-SN74AHCT595NG4
Win Source Part Number: 1257121-SN74AHCT595N G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tube Standard Package: 25 Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT595NE4,SN74A HCT595NE4 Base Product Number: 74AHCT595

Win Source Part Number: 1257121-SN74AHCT595NG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tube
Standard Package: 25
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT595NE4,SN74AHCT595NE4
Base Product Number: 74AHCT595

Buy Now Datasheet
Shift Registers - SN74AHCT595NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT595NG4
Shift Registers SN74AHCT595NG4
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT595NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT595NG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT595NG4
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site
Logic - Shift Registers - SN74AHCT595NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT595NG4
Logic - Shift Registers SN74AHCT595NG4
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT595NG4-ND 1257121-SN74AHCT595NG4 SN74AHCT595NG4 SN74AHCT595NG4 SN74AHCT595NG4
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 54LS195ADM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Logic - Shift Registers - 74AC299MTC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details