Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REG 8BIT PARALL 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74ALS166D | SN74ALS166D | 296-33715-5-ND | SN74ALS166D | SN74ALS166D |
| Product Name | SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Package Type | Other; PDIP,SO,SOIC,SSOP | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | TTL; ALS | TTL | |||
| Clock Frequency | 75 MHz | ||||
| Propagation Delay | 13 ns |