Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers JM38510/30608B2A

Description
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - JM38510/30608B2A - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
JM38510/30608B2A
SN54LS165A Parallel-Load 8-Bit Shift Registers JM38510/30608B2A
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125

Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
JM38510/30608B2A
Integrated Circuits (ICs) - Logic - Shift Registers JM38510/30608B2A
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Shift Registers - JM38510/30608B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM38510/30608B2A
Shift Registers JM38510/30608B2A
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number JM38510/30608B2A JM38510/30608B2A JM38510/30608B2A
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC Other; 20-CLCC Other; 20-CLCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers