High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125
Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160320-CD74HC597E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC597
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74HC597P; MM74HC597N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
LOGIC, SHIFT REGISTER 8BIT, 16DIP; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
IC SHIFT REGISTER 8-BIT 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8-BIT 16-DIP
Counter Shift Registers High Speed CMOS 8-Bit Shift Register
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC597E | 296-26011-5-ND | 1160320-CD74HC597E | 36AJ8712 | CD74HC597E | CD74HC597E | CD74HC597E | CD74HC597E |
| Product Name | CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage | Shift Registers | Logic - Logic - Shift Registers - CD74HC597E | Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Package Type | Other; PDIP,SO,SOIC | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | CMOS; HC | |||||||
| Clock Frequency | 28 MHz | |||||||
| Propagation Delay | 37 ns |