Texas Instruments Logic - Logic - Translators, Level Shifters - LSF0102DCUR LSF0102DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 724683-LSF0102DCUR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.95V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 724683-LSF0102DCUR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.95V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LSF0102DCUR - 724683-LSF0102DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LSF0102DCUR
724683-LSF0102DCUR
Logic - Logic - Translators, Level Shifters - LSF0102DCUR 724683-LSF0102DCUR
Manufacturer: Texas Instruments Win Source Part Number: 724683-LSF0102DCUR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.95V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 724683-LSF0102DCUR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.95V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 724683-LSF0102DCUR
Product Name Logic - Logic - Translators, Level Shifters - LSF0102DCUR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 74HC165D/C4J - Rochester Electronics
Specs
Package Type Other; SO16
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers