Texas Instruments High-Performance Analog Shift Registers SN74ALS323DW

Description
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS323DW - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Shift Registers - SN74ALS323DW-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74ALS323DW-ND
Shift Registers SN74ALS323DW-ND
Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC

Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS323DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS323DW
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS323DW
IC REGISTER SHIFT/STORAGE 20SOIC

IC REGISTER SHIFT/STORAGE 20SOIC

Supplier's Site
Shift Registers - SN74ALS323DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS323DW
Shift Registers SN74ALS323DW
Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC

Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS323DW SN74ALS323DW-ND SN74ALS323DW SN74ALS323DW
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out Universal Universal
Shift Direction Bidirectional
Package Type SOP; Other; SOP20 SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
Logic - Shift Registers - 74HC166DB118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details