Texas Instruments CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597M96

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HC597M96 - Texas Instruments
Dallas, TX, United States
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HC597M96
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597M96
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC597M96 - 012934-CD74HC597M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC597M96
012934-CD74HC597M96
Logic - Logic - Shift Registers - CD74HC597M96 012934-CD74HC597M96
Manufacturer: Texas Instruments Win Source Part Number: 012934-CD74HC597M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012934-CD74HC597M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 6627187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6627187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Shift Registers - 296-16704-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-16704-6-ND
Shift Registers 296-16704-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-16704-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-16704-2-ND
Shift Registers 296-16704-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-16704-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-16704-1-ND
Shift Registers 296-16704-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - CD74HC597M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC597M96
Logic - Shift Registers CD74HC597M96
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC597M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597M96
Shift Registers CD74HC597M96
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Shift Registers - CD74HC597M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC597M96
Shift Registers CD74HC597M96
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC597M96
Counter Shift Registers CD74HC597M96
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC597M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC597M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC597M96
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC597M96 012934-CD74HC597M96 6627187 296-16704-6-ND CD74HC597M96 CD74HC597M96 CD74HC597M96 CD74HC597M96 CD74HC597M96
Product Name CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Logic - Logic - Shift Registers - CD74HC597M96 Shift Registers Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC SOIC; Other; 16-SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74S194DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 5496FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Shift Registers - 54164DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details