Texas Instruments SN54HC165 Parallel-Load 8-Bit Shift Registers SN54HC165J

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC165 Parallel-Load 8-Bit Shift Registers - SN54HC165J - Texas Instruments
Dallas, TX, United States
SN54HC165 Parallel-Load 8-Bit Shift Registers
SN54HC165J
SN54HC165 Parallel-Load 8-Bit Shift Registers SN54HC165J
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - SN54HC165J - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN54HC165J
Shift Registers SN54HC165J
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54HC165J
Integrated Circuits (ICs) - Logic - Shift Registers SN54HC165J
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SN54HC165J SN54HC165J SN54HC165J
Product Name SN54HC165 Parallel-Load 8-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 - 1159255-CAVC16T245QDGVRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 54164FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 54F676SDMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers