Manufacturer: Texas Instruments
Win Source Part Number: 1161919-CLVC16T245MD
Series: 74LVC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-TSSOP (0.240", 6.10mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: SN74LVC16T245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): MAX13101EETL; MAX13108EETL-T; MAX13103EETL;
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1161919-CLVC16T245MDGGEP |
| Product Name | Logic - Logic - Translators, Level Shifters - CLVC16T245MDGGEP |
| Output Characteristics | Non-Inverted |