Texas Instruments SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164AD

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS164AD is an 8-bit parallel-out serial shift register with AND-gated serial inputs and an asynchronous clear, available in a 14-pin SOIC package. It operates over a temperature range of 0°C to 70°C, with supply voltage up to 7 V. Clocking occurs on the low-to-high transition of the clock input, and all inputs are diode-clamped to minimize transmission-line effects.

Datasheet Summary
Powered by GS/AI

The SN74ALS164AD is an 8-bit parallel-out serial shift register with AND-gated serial inputs and an asynchronous clear, available in a 14-pin SOIC package. It operates over a temperature range of 0°C to 70°C, with supply voltage up to 7 V. Clocking occurs on the low-to-high transition of the clock input, and all inputs are diode-clamped to minimize transmission-line effects.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers - SN74ALS164AD - Texas Instruments
Dallas, TX, United States
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers
SN74ALS164AD
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164AD
8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70

8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257107-SN74ALS164AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257107-SN74ALS164AD
Integrated Circuits (ICs) - Logic - Shift Registers 1257107-SN74ALS164AD
Win Source Part Number: 1257107-SN74ALS164AD Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS164AD,SN 74ALS164ADG4,SN74ALS 164ADG4,TEXTISSN74AL S164AD,SN74ALS164ADE 4,296-5026-5,SN74ALS 164ADE4,-SN74ALS164A DR Base Product Number: 74ALS164

Win Source Part Number: 1257107-SN74ALS164AD
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS164AD,SN74ALS164ADG4,SN74ALS164ADG4,TEXTISSN74ALS164AD,SN74ALS164ADE4,296-5026-5,SN74ALS164ADE4,-SN74ALS164ADR
Base Product Number: 74ALS164

Buy Now Datasheet
 - SN74ALS164AD - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Supplier's Site Datasheet
Shift Registers - 296-5026-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-5026-5-ND
Shift Registers 296-5026-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
 - 6631414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = ALS Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ALS
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6631414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = ALS Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ALS
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS164AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS164AD
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS164AD
IC 8-BIT SHIFT REGISTER 14-SOIC

IC 8-BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS164AD
Counter Shift Registers SN74ALS164AD
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74ALS164AD - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS164AD
Logic - Shift Registers SN74ALS164AD
IC 8-BIT SHIFT REGISTER 14-SOIC

IC 8-BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Shift Registers - SN74ALS164AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS164AD
Shift Registers SN74ALS164AD
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS164AD 1257107-SN74ALS164AD SN74ALS164AD 296-5026-5-ND 6631414 SN74ALS164AD SN74ALS164AD SN74ALS164AD SN74ALS164AD
Product Name SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; SOIC14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; ALS TTL TTL
Clock Frequency 75 MHz
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP
View Details
4 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VEA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers