Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - SN74AS195N SN74AS195N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253978-SN74AS195N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253978-SN74AS195N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74AS195N - 1253978-SN74AS195N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AS195N
1253978-SN74AS195N
Logic - Logic - Shift Registers - SN74AS195N 1253978-SN74AS195N
Manufacturer: Texas Instruments Win Source Part Number: 1253978-SN74AS195N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253978-SN74AS195N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
 - SN74AS195N - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, AS Series, 4-Bit, Right Direction, True Output, TTL, PDIP16

Parallel In Parallel Out, AS Series, 4-Bit, Right Direction, True Output, TTL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AS195N - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AS195N
Integrated Circuits (ICs) - Logic - Shift Registers SN74AS195N
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site
Shift Registers - SN74AS195N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AS195N
Shift Registers SN74AS195N
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1253978-SN74AS195N SN74AS195N SN74AS195N SN74AS195N
Product Name Logic - Logic - Shift Registers - SN74AS195N Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194/BEA - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
Shift Registers - 1727-3458-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers