Manufacturer: Texas Instruments
Win Source Part Number: 1164428-CY74FCT273TS
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: CY74FCT273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74FCT273TSOG; 74FCT273ATSO8/C; 74FCT273ASO8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1164428-CY74FCT273TSOCT |
| Product Name | Logic - Logic - Flip Flops - CY74FCT273TSOCT |
| Supply Voltage | 4.75 V ~ 5.25 V |
| Output Characteristics | Non-Inverted |
| Package Type | SOIC |